Master Appliance Corporation Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun, Temp Control, 120VAC PH-1100A

Description
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps, thaw frozen pipes, tint windows, remove dents, repair leather, and so much more. This lightweight heat gun is easy to hold at any angle for long periods of time, eliminating fatigue without compromising on performance. Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun Category: Heat guns Manufacturer: Master Appliance Designed for hand-held or hands-free use with its soft grip handle, quick trigger and a base that provides a built-in stand. Replaceable plug-in heating element and cordset for long-term use Trigger switch control system (switch, safety and lock) Industry leading, field repairable Compact, light, easy-to-use design Three airflow settings: Ambient (No Heat), 600°F (315°C) and 1200°F (649°C) Air Flow: 9 and 16 cubic feet/minute (CFM) Amps: 13A Watts: 1560W Cordset: 6 ft., 2-prong double insulated
Request a Quote
Description
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps, thaw frozen pipes, tint windows, remove dents, repair leather, and so much more. This lightweight heat gun is easy to hold at any angle for long periods of time, eliminating fatigue without compromising on performance. Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun Category: Heat guns Manufacturer: Master Appliance Designed for hand-held or hands-free use with its soft grip handle, quick trigger and a base that provides a built-in stand. Replaceable plug-in heating element and cordset for long-term use Trigger switch control system (switch, safety and lock) Industry leading, field repairable Compact, light, easy-to-use design Three airflow settings: Ambient (No Heat), 600°F (315°C) and 1200°F (649°C) Air Flow: 9 and 16 cubic feet/minute (CFM) Amps: 13A Watts: 1560W Cordset: 6 ft., 2-prong double insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun, Temp Control, 120VAC - 547 - Waytek, Inc.
Chanhassen, MN, United States
Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun, Temp Control, 120VAC
547
Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun, Temp Control, 120VAC 547
The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps, thaw frozen pipes, tint windows, remove dents, repair leather, and so much more. This lightweight heat gun is easy to hold at any angle for long periods of time, eliminating fatigue without compromising on performance. Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun Category: Heat guns Manufacturer: Master Appliance Designed for hand-held or hands-free use with its soft grip handle, quick trigger and a base that provides a built-in stand. Replaceable plug-in heating element and cordset for long-term use Trigger switch control system (switch, safety and lock) Industry leading, field repairable Compact, light, easy-to-use design Three airflow settings: Ambient (No Heat), 600°F (315°C) and 1200°F (649°C) Air Flow: 9 and 16 cubic feet/minute (CFM) Amps: 13A Watts: 1560W Cordset: 6 ft., 2-prong double insulated

The Master Proheat PH-1100A heat gun is commonly used to activate adhesives, bend plastics, dry filler material, shrink tubing, package, stretch vinyl, and strip paint, but that's far from all it can do. The 3-temp heat gun can also be used to shrink wrap, desolder, weld plastics, join tarps, thaw frozen pipes, tint windows, remove dents, repair leather, and so much more. This lightweight heat gun is easy to hold at any angle for long periods of time, eliminating fatigue without compromising on performance.

  • Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun
  • Category: Heat guns
  • Manufacturer: Master Appliance
  • Designed for hand-held or hands-free use with its soft grip handle, quick trigger and a base that provides a built-in stand.
  • Replaceable plug-in heating element and cordset for long-term use
  • Trigger switch control system (switch, safety and lock)
  • Industry leading, field repairable
  • Compact, light, easy-to-use design
  • Three airflow settings: Ambient (No Heat), 600°F (315°C) and 1200°F (649°C)
  • Air Flow: 9 and 16 cubic feet/minute (CFM)
  • Amps: 13A
  • Watts: 1560W
  • Cordset: 6 ft., 2-prong double insulated
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hand Tools
Product Number 547
Product Name Master Appliance PH-1100A Proheat A-Series Quick Touch Professional Heat Gun, Temp Control, 120VAC
Unlock Full Specs
to access all available technical data

Similar Products