Master Appliance Corporation Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance MT-30

Description
TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:1h; Heat Temperature Max:2500°F; Product Range:-; Colour:Red/Black; Depth:3.5"; Kit Contents:Microtorch, Table-Top; Length:5.1"; Width:3" RoHS Compliant: Yes
Datasheet
Description
TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:1h; Heat Temperature Max:2500°F; Product Range:-; Colour:Red/Black; Depth:3.5"; Kit Contents:Microtorch, Table-Top; Length:5.1"; Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance - 35R1515 - Newark, An Avnet Company
Chicago, IL, United States
Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance
35R1515
Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance 35R1515
TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:1h; Heat Temperature Max:2500°F; Product Range:-; Colour:Red/Black; Depth:3.5"; Kit Contents:Microtorch, Table-Top; Length:5.1"; Width:3" RoHS Compliant: Yes

TOOL, GAS SOLDERING, +2500 DEGREE F; Ignition Type:Self Ignition; Run Time:1h; Heat Temperature Max:2500°F; Product Range:-; Colour:Red/Black; Depth:3.5"; Kit Contents:Microtorch, Table-Top; Length:5.1"; Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35R1515
Product Name Tool, Gas Soldering, +2500 Degree F; Ignition Type Master Appliance
Output 2500 F (1371 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
Soldering Stations - 2024514 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
 - SWS-M200-17-S - Swagelok Company
Swagelok Company
Specs
Equipment Type PowerSource / Station
Process Capability Welding
Output Power Capability AC Output
View Details