Master Appliance Corporation Thermal Fuse; Product Range Master Appliance 50927

Description
THERMAL FUSE; Product Range:-; Fuse Current:-; Voltage Rating VAC:240V; Functioning Temperature:-; Fuse Terminals:-; Holding Temperature:- RoHS Compliant: Yes
Datasheet
Description
THERMAL FUSE; Product Range:-; Fuse Current:-; Voltage Rating VAC:240V; Functioning Temperature:-; Fuse Terminals:-; Holding Temperature:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Fuse; Product Range Master Appliance - 90B4777 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuse; Product Range Master Appliance
90B4777
Thermal Fuse; Product Range Master Appliance 90B4777
THERMAL FUSE; Product Range:-; Fuse Current:-; Voltage Rating VAC:240V; Functioning Temperature:-; Fuse Terminals:-; Holding Temperature:- RoHS Compliant: Yes

THERMAL FUSE; Product Range:-; Fuse Current:-; Voltage Rating VAC:240V; Functioning Temperature:-; Fuse Terminals:-; Holding Temperature:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 90B4777
Product Name Thermal Fuse; Product Range Master Appliance
Rated Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

35HM Hermetic Motor Protector -  - Sensata Technologies
Specs
Cutoff Temperature 95 to 175 C (203 to 347 F)
View Details
Self Hold Thermostat - CSO - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Ceramic Case
Cutoff Temperature 40 to 200 C (104 to 392 F)
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details