MAST Technologies MR51-0002-00

Description
MAST Technologies’ Low Frequency Absorber product series is a magnetically loaded sheet stock having high loss at sub-microwave frequencies. Low Frequency Absorbers are designed with shaped magnetic particles which exhibit high permeability at frequencies from 1 MHz to 3 GHz. The Low Frequency Absorber product line is the thinnest of the MR series products, with standard thicknesses of 0.006” and 0.020”; other thicknesses and configuration as available.
Description
MAST Technologies’ Low Frequency Absorber product series is a magnetically loaded sheet stock having high loss at sub-microwave frequencies. Low Frequency Absorbers are designed with shaped magnetic particles which exhibit high permeability at frequencies from 1 MHz to 3 GHz. The Low Frequency Absorber product line is the thinnest of the MR series products, with standard thicknesses of 0.006” and 0.020”; other thicknesses and configuration as available.

Suppliers

Company
Product
Description
Supplier Links
MAST Technologies’ Low Frequency Absorber product series is a magnetically loaded sheet stock having high loss at sub-microwave frequencies. Low Frequency Absorbers are designed with shaped magnetic particles which exhibit high permeability at frequencies from 1 MHz to 3 GHz. The Low Frequency Absorber product line is the thinnest of the MR series products, with standard thicknesses of 0.006” and 0.020”; other thicknesses and configuration as available.

MAST Technologies’ Low Frequency Absorber product series is a magnetically loaded sheet stock having high loss at sub-microwave frequencies. Low Frequency Absorbers are designed with shaped magnetic particles which exhibit high permeability at frequencies from 1 MHz to 3 GHz. The Low Frequency Absorber product line is the thinnest of the MR series products, with standard thicknesses of 0.006” and 0.020”; other thicknesses and configuration as available.

Supplier's Site

Technical Specifications

  MAST Technologies
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MR51-0002-00
Form / Shape Sheet or Film
Filler Metal or MIM; 1
Thickness 0.0200 inch (0.5080 mm)
Width / O.D. 12 to 24 inch (305 to 610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy -Fence Slats - PVT - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 284-317 - WAGO
Specs
Form / Shape Plate
Thickness 1.32 inch (33.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details