Mascot AS Adaptor, Ac-Dc, 24V, 1.04A, 25W; No. Of Outputs Mascot 6322245000

Description
ADAPTOR, AC-DC, 24V, 1.04A, 25W; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 24V, 1.04A, 25W; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 24V, 1.04A, 25W; No. Of Outputs Mascot - 57AC7917 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 1.04A, 25W; No. Of Outputs Mascot
57AC7917
Adaptor, Ac-Dc, 24V, 1.04A, 25W; No. Of Outputs Mascot 57AC7917
ADAPTOR, AC-DC, 24V, 1.04A, 25W; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 1.04A, 25W; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 57AC7917
Product Name Adaptor, Ac-Dc, 24V, 1.04A, 25W; No. Of Outputs Mascot
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details