Mascot AS AC/DC Adapters 6322125000

Description
Mascot 6322000040 AC/DC Adapter
Request a Quote Datasheet
Description
Mascot 6322000040 AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 8793558 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
8793558
AC/DC Adapters 8793558
Mascot 6322000040 AC/DC Adapter

Mascot 6322000040 AC/DC Adapter

Supplier's Site
Adaptor, Ac-Dc, 12V, 2.08A, 25W; No. Of Outputs Mascot - 57AC7916 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 2.08A, 25W; No. Of Outputs Mascot
57AC7916
Adaptor, Ac-Dc, 12V, 2.08A, 25W; No. Of Outputs Mascot 57AC7916
ADAPTOR, AC-DC, 12V, 2.08A, 25W; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 2.08A, 25W; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:12V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 8793558 57AC7916
Product Name AC/DC Adapters Adaptor, Ac-Dc, 12V, 2.08A, 25W; No. Of Outputs Mascot
Type AC / DC Adapter DC Power Supply
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, japan, uk, us
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details