Mascot AS Adaptor, Ac-Dc, 12V, 3.33A, 40W; No. Of Outputs Mascot 6321125000

Description
ADAPTOR, AC-DC, 12V, 3.33A, 40W; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes
Description
ADAPTOR, AC-DC, 12V, 3.33A, 40W; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Adaptor, AC-DC, 12V, 3.33A, 40W (part number 57AC7914) is designed for universal input voltage ranging from 90-264 VAC at 50/60 Hz. It features a maximum output power of 40W and a load regulation of 3-5%. The efficiency rating is approximately 85.3% under various load conditions, and it has a standby power consumption of less than 0.3W. This power supply operates within a temperature range of -20¬8C to +40¬8C, with derating applicable above 40¬8C. It includes a 1.2 m output cable with exchangeable DC plugs, although a mains cord is not included. The device complies with safety standards EN 60950 and EMC standards EN 61000-6-3 for emission and EN 61000-6-1 for immunity. The insulation class is I, with a primary to secondary insulation voltage of 4242VDC. With a compact design measuring 107 x 47 x 30 mm and a weight of 210 g, this adaptor is suitable for various applications requiring reliable power supply solutions.

Datasheet Summary
Powered by GS/AI

The Adaptor, AC-DC, 12V, 3.33A, 40W (part number 57AC7914) is designed for universal input voltage ranging from 90-264 VAC at 50/60 Hz. It features a maximum output power of 40W and a load regulation of 3-5%. The efficiency rating is approximately 85.3% under various load conditions, and it has a standby power consumption of less than 0.3W. This power supply operates within a temperature range of -20¬8C to +40¬8C, with derating applicable above 40¬8C. It includes a 1.2 m output cable with exchangeable DC plugs, although a mains cord is not included. The device complies with safety standards EN 60950 and EMC standards EN 61000-6-3 for emission and EN 61000-6-1 for immunity. The insulation class is I, with a primary to secondary insulation voltage of 4242VDC. With a compact design measuring 107 x 47 x 30 mm and a weight of 210 g, this adaptor is suitable for various applications requiring reliable power supply solutions.

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 12V, 3.33A, 40W; No. Of Outputs Mascot - 57AC7914 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 3.33A, 40W; No. Of Outputs Mascot
57AC7914
Adaptor, Ac-Dc, 12V, 3.33A, 40W; No. Of Outputs Mascot 57AC7914
ADAPTOR, AC-DC, 12V, 3.33A, 40W; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 3.33A, 40W; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 57AC7914
Product Name Adaptor, Ac-Dc, 12V, 3.33A, 40W; No. Of Outputs Mascot
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details