Mascot AS AC/DC Adapters 6320125000

Description
Mascot 6320000040 AC/DC Adapter
Request a Quote Datasheet
Description
Mascot 6320000040 AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 8793567 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
8793567
AC/DC Adapters 8793567
Mascot 6320000040 AC/DC Adapter

Mascot 6320000040 AC/DC Adapter

Supplier's Site
Adaptor, Ac-Dc, 12V, 5A, 60W; No. Of Outputs Mascot - 57AC7912 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 5A, 60W; No. Of Outputs Mascot
57AC7912
Adaptor, Ac-Dc, 12V, 5A, 60W; No. Of Outputs Mascot 57AC7912
ADAPTOR, AC-DC, 12V, 5A, 60W; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 5A, 60W; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 8793567 57AC7912
Product Name AC/DC Adapters Adaptor, Ac-Dc, 12V, 5A, 60W; No. Of Outputs Mascot
Type AC / DC Adapter DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details