Mascot AS Battery Charger, Lead Acid, 12V, 1A; Battery Charger Type Mascot 2240000055

Description
BATTERY CHARGER, LEAD ACID, 12V, 1A; Battery Charger Type:Switch Mode; Battery Technologies Supported:Lead Acid; Supply Voltage:264VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: Yes
Description
BATTERY CHARGER, LEAD ACID, 12V, 1A; Battery Charger Type:Switch Mode; Battery Technologies Supported:Lead Acid; Supply Voltage:264VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Charger, Lead Acid, 12V, 1A; Battery Charger Type Mascot - 02M0030 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Lead Acid, 12V, 1A; Battery Charger Type Mascot
02M0030
Battery Charger, Lead Acid, 12V, 1A; Battery Charger Type Mascot 02M0030
BATTERY CHARGER, LEAD ACID, 12V, 1A; Battery Charger Type:Switch Mode; Battery Technologies Supported:Lead Acid; Supply Voltage:264VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

BATTERY CHARGER, LEAD ACID, 12V, 1A; Battery Charger Type:Switch Mode; Battery Technologies Supported:Lead Acid; Supply Voltage:264VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Chargers
Product Number 02M0030
Product Name Battery Charger, Lead Acid, 12V, 1A; Battery Charger Type Mascot
Charger Type General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-1501 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 150.0 to 300.0 amps
View Details
4-slot battery charging station - tc78ex-ni-4-slot-battery-charging-station - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Time 4 hours
View Details
Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details