The MS448-10F is a 2-piece EMI/RFI shield frame manufactured by Quarktwin Technology Ltd. It is constructed from tin-plated steel, specifically CRS electrolytic tinplate, ensuring durability and effective shielding against electromagnetic interference. The external dimensions of the shield frame are 44.8 mm in length and 18.2 mm in width, with a thickness of 0.2 mm. This product is designed for applications requiring reliable RF shielding and is suitable for various electronic devices. The general tolerance for the dimensions is ±0.2 mm, allowing for precise fitting in electronic assemblies.
RF Shield Frame 0.717" (18.20mm) X 1.764" (44.80mm) Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS448-10F |
| Product Name | RF Shields |