The MS415-20C is a two-piece EMI/RFI shield cover designed for effective electromagnetic interference protection. It is constructed from tin-plated steel, which provides durability and corrosion resistance. The internal dimensions of the shield cover are 41.5 mm by 26.5 mm, making it suitable for various electronic applications. The product features a drawn-seamless design, ensuring a secure fit and reliable performance. General tolerances for the dimensions are ±0.2 mm. This shield cover is compatible with other components in the MS415 series, allowing for flexible configurations in shielding solutions.
RF Shield Cover 1.067" (27.10mm) X 1.657" (42.10mm) Non-Vented Snap Fit
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS415-20C |
| Product Name | RF Shields |