The MS415-10S is a 1-piece EMI/RFI shield manufactured by Quarktwin Technology Ltd. It is constructed from tin-plated steel, specifically CRS electrolytic tinplate, which provides effective shielding against electromagnetic interference. The external dimensions of the shield are 0.661 inches (16.80 mm) in height and 1.634 inches (41.50 mm) in width. The shield features a drawn-seamless design, ensuring a robust and reliable construction. General tolerances for the product are ±0.2 mm. This shield is suitable for applications requiring non-vented soldering solutions in electronic devices.
RF Shield Shield, 1-Piece 0.661" (16.80mm) X 1.634" (41.50mm) Non-Vented Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS415-10S |
| Product Name | RF Shields |