The MS384-10F is a 2-piece EMI/RFI shield frame designed for effective electromagnetic interference and radio frequency interference shielding. It is constructed from tin-plated steel, ensuring durability and reliability in various electronic applications. The external dimensions of the shield frame are approximately 1.480 inches (37.60 mm) by 1.512 inches (38.40 mm). This product is suitable for use in environments where shielding is critical to maintain signal integrity and device performance. The design allows for easy integration into electronic devices, making it a practical choice for engineers seeking reliable shielding solutions.
RF Shield Frame 1.480" (37.60mm) X 1.512" (38.40mm) Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS384-10F |
| Product Name | RF Shields |