The MS378-10F is a two-piece EMI/RFI shield frame manufactured by Quarktwin Technology Ltd. It is constructed from tin-plated steel, specifically CRS electrolytic tinplate. The external dimensions of the shield frame are 0.850 inches (21.60 mm) in width and 1.488 inches (37.80 mm) in length. The design features a drawn-seamless construction, which may enhance its effectiveness in providing electromagnetic interference shielding. This product is suitable for applications requiring reliable RF shielding in electronic devices.
RF Shield Frame 0.850" (21.60mm) X 1.488" (37.80mm) Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS378-10F |
| Product Name | RF Shields |