The MS345-10F is a 2-piece EMI/RFI shield frame manufactured by Quarktwin Technology Ltd. It is constructed from tin-plated steel, specifically CRS electrolytic tinplate, which provides durability and effective shielding against electromagnetic interference. The external dimensions of the shield frame are 34.5 mm in length and 23.3 mm in width, with a thickness of 0.3 mm. This product is designed for applications requiring reliable RF shielding in electronic devices. Its configuration allows for easy integration into various projects where EMI/RFI protection is essential.
RF Shield Frame 0.917" (23.30mm) X 1.358" (34.50mm) Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS345-10F |
| Product Name | RF Shields |