The MS323-30CP is a 2-piece EMI/RFI shield cover designed for effective electromagnetic interference protection. It is constructed from tin-plated steel, which provides durability and corrosion resistance. The shield features perforations, allowing for ventilation while maintaining shielding effectiveness. The internal dimensions are approximately 0.961 inches (24.40 mm) in width and 1.295 inches (32.90 mm) in length. This product is suitable for applications requiring reliable shielding in electronic devices.
RF Shield Cover 0.961" (24.40mm) X 1.295" (32.90mm) Vent Holes in Pattern Snap Fit
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS323-30CP |
| Product Name | RF Shields |