The MS209-20C is a two-piece EMI/RFI shield cover designed for effective electromagnetic interference and radio frequency interference protection. It is constructed from tin-plated steel, specifically CRS electrolytic tinplate, ensuring durability and reliability in various electronic applications. The internal dimensions of the shield cover are approximately 0.618 inches (15.70 mm) by 0.839 inches (21.30 mm), making it suitable for compact electronic devices. The product features a drawn-seamless design, which contributes to its shielding effectiveness. General tolerances for the dimensions are ±0.2 mm. This shield cover is part of a series that includes other configurations, allowing for flexibility in design choices based on project requirements.
RF Shield Cover 0.618" (15.70mm) X 0.839" (21.30mm) Non-Vented Snap Fit
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS209-20C |
| Product Name | RF Shields |