The MS110-20F-NS is a 2-piece EMI/RFI shield frame manufactured by Quarktwin Technology Ltd. It is constructed from nickel-silver material, specifically UNS C77000 or UNS C73500, which provides durability and effective shielding against electromagnetic interference. The external dimensions of the shield frame are 11.0 mm x 11.0 mm, with a thickness of 0.3 mm. This product is designed for non-vented solder applications, making it suitable for various electronic devices requiring reliable RF shielding. The general tolerance for this product is ±0.2 mm, ensuring precision in fit and function.
RF Shield Frame 0.433" (11.00mm) X 0.433" (11.00mm) Non-Vented Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS110-20F-NS |
| Product Name | RF Shields |