The MS110-10F-NS is a 2-piece EMI/RFI shield frame designed for effective electromagnetic interference and radio frequency interference shielding. It is constructed from nickel-silver, specifically UNS C77000 or UNS C73500 materials, which provide durability and corrosion resistance. The external dimensions of the shield frame are 11.00mm x 11.00mm, with a thickness of 0.3mm. This product is suitable for applications requiring reliable shielding in electronic devices. The design is seamless, enhancing its effectiveness in preventing signal leakage. General tolerances for the dimensions are ±0.2mm.
RF Shield Frame 0.433" (11.00mm) X 0.433" (11.00mm) Solder
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS110-10F-NS |
| Product Name | RF Shields |