The MS102-10C-NS is a two-piece EMI/RFI shield cover designed for effective electromagnetic interference protection. It is constructed from nickel-silver, specifically UNS C77000 or UNS C73500, which provides durability and corrosion resistance. The internal dimensions of the shield cover are approximately 6.0 mm in height and 10.2 mm in width, with a thickness of 0.3 mm. This product is suitable for applications requiring a non-vented snap fit design, making it a versatile choice for various electronic devices. The shield's drawn-seamless construction enhances its shielding effectiveness, making it a reliable option for engineers looking to mitigate RF interference in their projects.
RF Shield Cover 0.260" (6.60mm) X 0.425" (10.80mm) Non-Vented Snap Fit
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radiation Shielding |
| Product Number | MS102-10C-NS |
| Product Name | RF Shields |