Maryland Brush Company, Inc. PYC483, 72 Inch Pittco Strip Brush 48010

Description
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC483, 72 inch Pittco Strip Brush, White Tampico, 3 inch Overall Height
Datasheet
Description
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC483, 72 inch Pittco Strip Brush, White Tampico, 3 inch Overall Height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PYC483, 72 Inch Pittco Strip Brush - 48010 - Maryland Brush Company, Inc.
Baltimore, MD, USA
PYC483, 72 Inch Pittco Strip Brush
48010
PYC483, 72 Inch Pittco Strip Brush 48010
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC483, 72 inch Pittco Strip Brush, White Tampico, 3 inch Overall Height

Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request.

PYC483, 72 inch Pittco Strip Brush, White Tampico, 3 inch Overall Height

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 48010
Product Name PYC483, 72 Inch Pittco Strip Brush
Specific Product Type / Shape Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushes - 2878106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Cleaning and Surface Conditioning; Surface Preparation
View Details
Round Brush 5/8
Specs
Specific Product Type / Shape Other Type / Shape; Round Brush
View Details
914-5970: TOILET BOWL BRUSH - 8-02062-58798-3 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details