Miniature Brushes
Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills.
ME4165B, 1/4 inch Miniature End Brush Wire, .005 B, 1/8 inch Stem
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 47129 |
| Product Name | ME4165B, 1/4 Inch Miniature End Brush Wire |
| Specific Product Type / Shape | End Brush; Instrument, Parts, Micro or Miniature Brush |
| Brush Filament / Fill Material | Metal Wire |
| Rotary Speed | 25000 rpm |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning |