Maryland Brush Company, Inc. ME3166B, 3/16 Inch Miniature End Brush Wire 47122

Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME3166B, 3/16 inch Miniature End Brush Wire, .003 B, 1/8 inch Stem
Datasheet
Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME3166B, 3/16 inch Miniature End Brush Wire, .003 B, 1/8 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ME3166B, 3/16 Inch Miniature End Brush Wire - 47122 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ME3166B, 3/16 Inch Miniature End Brush Wire
47122
ME3166B, 3/16 Inch Miniature End Brush Wire 47122
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. ME3166B, 3/16 inch Miniature End Brush Wire, .003 B, 1/8 inch Stem

Miniature Brushes

Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills.

ME3166B, 3/16 inch Miniature End Brush Wire, .003 B, 1/8 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47122
Product Name ME3166B, 3/16 Inch Miniature End Brush Wire
Specific Product Type / Shape End Brush; Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 4500 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Chip & Dope Brush - T-6G - Buckaroos, Inc.
Specs
Mounting None or Handheld
View Details
Twisted Brushes - Condenser Tube Brushes - 09209 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details