Maryland Brush Company, Inc. MW346S, 3/4 Inch Miniature Wheel Wire 47103

Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW346S, 3/4 inch Miniature Wheel Wire, .005 SS, 3/16 inch Trim, 1/8 inch Stem
Datasheet
Description
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW346S, 3/4 inch Miniature Wheel Wire, .005 SS, 3/16 inch Trim, 1/8 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MW346S, 3/4 Inch Miniature Wheel Wire - 47103 - Maryland Brush Company, Inc.
Baltimore, MD, USA
MW346S, 3/4 Inch Miniature Wheel Wire
47103
MW346S, 3/4 Inch Miniature Wheel Wire 47103
Miniature Brushes Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills. MW346S, 3/4 inch Miniature Wheel Wire, .005 SS, 3/16 inch Trim, 1/8 inch Stem

Miniature Brushes

Available in wheel, end and cup brush construction, these brushes are available in carbon, stainless, or brass wire as well as soft or stiff bristle fills.

MW346S, 3/4 inch Miniature Wheel Wire, .005 SS, 3/16 inch Trim, 1/8 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 47103
Product Name MW346S, 3/4 Inch Miniature Wheel Wire
Specific Product Type / Shape Instrument, Parts, Micro or Miniature Brush
Brush Filament / Fill Material Metal Wire
Trim Length 0.1875 inch (4.76 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
80, 4 x 11 Wire Scratch - 30164 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Width 11 inch (279 mm)
View Details