Maryland Brush Company, Inc. TSW 3/8 N, 3/8 Inch Nylon Hand Tube Brush 45221

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/8 N, 3/8 inch Nylon Hand Tube Brush, .008 Nylon, 2 inch Brush Part
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/8 N, 3/8 inch Nylon Hand Tube Brush, .008 Nylon, 2 inch Brush Part
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 3/8 N, 3/8 Inch Nylon Hand Tube Brush - 45221 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 3/8 N, 3/8 Inch Nylon Hand Tube Brush
45221
TSW 3/8 N, 3/8 Inch Nylon Hand Tube Brush 45221
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 3/8 N, 3/8 inch Nylon Hand Tube Brush, .008 Nylon, 2 inch Brush Part

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 3/8 N, 3/8 inch Nylon Hand Tube Brush, .008 Nylon, 2 inch Brush Part

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45221
Product Name TSW 3/8 N, 3/8 Inch Nylon Hand Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Synthetic Filament
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

End Brushes -  - Norton Abrasives
Norton Abrasives
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 20000 rpm
View Details
Paint Brushes - 4716333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1 to 2 inch (25.4 to 50.8 mm)
View Details
4 x 15 Row Shoe Handle Carbon Wire Brush - DW49701 - DEWALT Industrial Tool Co.
Specs
Brush Filament / Fill Material Metal Wire
View Details
FD15 5/8 Inch, Wire Flue, 7/8 Inch Flue Size - 45225 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details