Maryland Brush Company, Inc. TDW 3/4 010S, 3/4 Inch Wire Tube Brush 45205

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 3/4 010S, 3/4 inch Wire Tube Brush, .0104 SS, 2-1/2 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 3/4 010S, 3/4 inch Wire Tube Brush, .0104 SS, 2-1/2 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDW 3/4 010S, 3/4 Inch Wire Tube Brush - 45205 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TDW 3/4 010S, 3/4 Inch Wire Tube Brush
45205
TDW 3/4 010S, 3/4 Inch Wire Tube Brush 45205
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 3/4 010S, 3/4 inch Wire Tube Brush, .0104 SS, 2-1/2 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TDW 3/4 010S, 3/4 inch Wire Tube Brush, .0104 SS, 2-1/2 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45205
Product Name TDW 3/4 010S, 3/4 Inch Wire Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 465439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications Polishing or lapping (Very fine grits or filaments); Cleaning, Rust Removal, Scratching, Deburring, Grinding, Polishing
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Wire Brushers, Crimped Cup - 743207-2 - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 9000 rpm
Applications Dry
View Details
Scrape-n-Scrub - 8726 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details