Maryland Brush Company, Inc. TDW 1/2 006S, 1/2 Inch Wire Tube Brush 45202

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1/2 006S, 1/2 inch Wire Tube Brush, .006 SS, 2 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1/2 006S, 1/2 inch Wire Tube Brush, .006 SS, 2 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDW 1/2 006S, 1/2 Inch Wire Tube Brush - 45202 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TDW 1/2 006S, 1/2 Inch Wire Tube Brush
45202
TDW 1/2 006S, 1/2 Inch Wire Tube Brush 45202
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 1/2 006S, 1/2 inch Wire Tube Brush, .006 SS, 2 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TDW 1/2 006S, 1/2 inch Wire Tube Brush, .006 SS, 2 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45202
Product Name TDW 1/2 006S, 1/2 Inch Wire Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Wire Cup Brushes - C1627 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Stainless Steel; Metal Wire
Rotary Speed 12000 rpm
View Details
4" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel Bulk - DW4925B - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details