Maryland Brush Company, Inc. FD15 1-1/8 Inch, Wire Flue, 1-3/8 Inch Flue Size 45179

Description
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FD15 1-1/8 inch, Wire Flue, 1-3/8 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple
Datasheet
Description
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FD15 1-1/8 inch, Wire Flue, 1-3/8 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FD15 1-1/8 Inch, Wire Flue, 1-3/8 Inch Flue Size - 45179 - Maryland Brush Company, Inc.
Baltimore, MD, USA
FD15 1-1/8 Inch, Wire Flue, 1-3/8 Inch Flue Size
45179
FD15 1-1/8 Inch, Wire Flue, 1-3/8 Inch Flue Size 45179
Tube, Spout and Valve Guide Brushes When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue. Special Purpose Power Brushes Designed for cleaning those small, hard to reach areas. Square Trim Brushes Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes. FD15 1-1/8 inch, Wire Flue, 1-3/8 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple

Tube, Spout and Valve Guide Brushes

When ordering flue brushes, specify flue size. Flue size is determined by the outside diameter of the flue. The inside diameter of the flue is approximately 1/4” smaller than the outside diameter. The diameter of the flue brush will equal the inside diameter of the flue.

Special Purpose Power Brushes

Designed for cleaning those small, hard to reach areas.

Square Trim Brushes

Designed for cleaning those small, hard to reach areas. Excellent for the bottom of blind holes.

FD15 1-1/8 inch, Wire Flue, 1-3/8 inch Flue Size, .0118, 1/4 inch NPT Pipe Nipple

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45179
Product Name FD15 1-1/8 Inch, Wire Flue, 1-3/8 Inch Flue Size
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Scrubbing Brushes - 1787662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Applications Hand cleaning
View Details
Abtex Aluminum Oxide Small Diameter Wheels - 0105400 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Wire Brushes, Knot-style - 743105-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 20000 rpm
Applications Dry
View Details