Maryland Brush Company, Inc. TDW 7/8 010, 7/8 Inch Wire Tube Brush 45149

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 7/8 010, 7/8 inch Wire Tube Brush, .0104, 2-1/2 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 7/8 010, 7/8 inch Wire Tube Brush, .0104, 2-1/2 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDW 7/8 010, 7/8 Inch Wire Tube Brush - 45149 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TDW 7/8 010, 7/8 Inch Wire Tube Brush
45149
TDW 7/8 010, 7/8 Inch Wire Tube Brush 45149
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 7/8 010, 7/8 inch Wire Tube Brush, .0104, 2-1/2 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TDW 7/8 010, 7/8 inch Wire Tube Brush, .0104, 2-1/2 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45149
Product Name TDW 7/8 010, 7/8 Inch Wire Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Paint Brushes - 2379229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.5000 inch (12.7 mm)
View Details
1" x 1/4" HP .020 Carbon Knot Wire End Brush Bulk - DW4902B - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details