Maryland Brush Company, Inc. TDW 5/8 010, 5/8 Inch Wire Tube Brush 45145

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 5/8 010, 5/8 inch Wire Tube Brush, .0104, 2 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 5/8 010, 5/8 inch Wire Tube Brush, .0104, 2 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TDW 5/8 010, 5/8 Inch Wire Tube Brush - 45145 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TDW 5/8 010, 5/8 Inch Wire Tube Brush
45145
TDW 5/8 010, 5/8 Inch Wire Tube Brush 45145
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TDW 5/8 010, 5/8 inch Wire Tube Brush, .0104, 2 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TDW 5/8 010, 5/8 inch Wire Tube Brush, .0104, 2 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45145
Product Name TDW 5/8 010, 5/8 Inch Wire Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2874405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Stainless Steel; Metal Wire; Specialty Blend / Other; Stainless Steel
Applications Rust Remover, Engineering, General Cleaning
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Crimped Wire Wheel Brush - BDH-6S - MicroGroup
Specs
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 1.38 inch (34.92 mm)
Rotary Speed 4500 rpm
View Details
E116 Metal Body Stainless Steel Eraser - AA0003 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Metal Wire
Applications Cleaning and Surface Conditioning
View Details