Maryland Brush Company, Inc. TSW 2 HH, 2 Inch Black Horsehair Hand Tube 45140

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 2 HH, 2 inch Black Horsehair Hand Tube, 5 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 2 HH, 2 inch Black Horsehair Hand Tube, 5 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 2 HH, 2 Inch Black Horsehair Hand Tube - 45140 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 2 HH, 2 Inch Black Horsehair Hand Tube
45140
TSW 2 HH, 2 Inch Black Horsehair Hand Tube 45140
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 2 HH, 2 inch Black Horsehair Hand Tube, 5 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 2 HH, 2 inch Black Horsehair Hand Tube, 5 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45140
Product Name TSW 2 HH, 2 Inch Black Horsehair Hand Tube
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Natural Bristle / Hair
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 3152154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.7480 inch (19 mm)
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743211-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details