Maryland Brush Company, Inc. TSW 1/2 BE, 1/2 Inch Bristle Hand Tube Brush 45128

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1/2 BE, 1/2 inch Bristle Hand Tube Brush, 3 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1/2 BE, 1/2 inch Bristle Hand Tube Brush, 3 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 1/2 BE, 1/2 Inch Bristle Hand Tube Brush - 45128 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 1/2 BE, 1/2 Inch Bristle Hand Tube Brush
45128
TSW 1/2 BE, 1/2 Inch Bristle Hand Tube Brush 45128
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1/2 BE, 1/2 inch Bristle Hand Tube Brush, 3 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 1/2 BE, 1/2 inch Bristle Hand Tube Brush, 3 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45128
Product Name TSW 1/2 BE, 1/2 Inch Bristle Hand Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Dust Pans & Brushes - 2526581 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
White Chinese Bristle Brush - 2
Specs
Mounting None or Handheld
View Details
Twisted Brushes - Condenser Tube Brushes - 09216 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Steel; Metal Wire
Length 7.5 inch (190 mm)
View Details