Maryland Brush Company, Inc. TSW 1-1/2 N, 1-1/2 Inch Nylon Hand Tube Brush 45124

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1-1/2 N, 1-1/2 inch Nylon Hand Tube Brush, .014 Nylon, 4 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1-1/2 N, 1-1/2 inch Nylon Hand Tube Brush, .014 Nylon, 4 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 1-1/2 N, 1-1/2 Inch Nylon Hand Tube Brush - 45124 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 1-1/2 N, 1-1/2 Inch Nylon Hand Tube Brush
45124
TSW 1-1/2 N, 1-1/2 Inch Nylon Hand Tube Brush 45124
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1-1/2 N, 1-1/2 inch Nylon Hand Tube Brush, .014 Nylon, 4 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 1-1/2 N, 1-1/2 inch Nylon Hand Tube Brush, .014 Nylon, 4 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45124
Product Name TSW 1-1/2 N, 1-1/2 Inch Nylon Hand Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Synthetic Filament
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.3740 inch (9.5 mm)
View Details
Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
910-0264: PALMYRA BRISTLE SCRUB BRUSH - 8-02062-29270-2 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Cleaning and Deburring Reversible Mounted Brush Knot-twisted Wires -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details