Maryland Brush Company, Inc. TSW 1/4 003, 1/4 Inch Wire Hand Tube Brush 45113

Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1/4 003, 1/4 inch Wire Hand Tube Brush, .003, 1-1/2 inch Brush Length
Datasheet
Description
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1/4 003, 1/4 inch Wire Hand Tube Brush, .003, 1-1/2 inch Brush Length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSW 1/4 003, 1/4 Inch Wire Hand Tube Brush - 45113 - Maryland Brush Company, Inc.
Baltimore, MD, USA
TSW 1/4 003, 1/4 Inch Wire Hand Tube Brush
45113
TSW 1/4 003, 1/4 Inch Wire Hand Tube Brush 45113
Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority. TSW 1/4 003, 1/4 inch Wire Hand Tube Brush, .003, 1-1/2 inch Brush Length

Maryland Brush Company recommends the single stem Tube Brush as a hand tool and the double stem Tube Brush for mounting in a portable tool or drill press. These brushes are a must for many internal cleaning jobs. Like all MBC brushes, they are tested to ensure quality construction and performance superiority.

TSW 1/4 003, 1/4 inch Wire Hand Tube Brush, .003, 1-1/2 inch Brush Length

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45113
Product Name TSW 1/4 003, 1/4 Inch Wire Hand Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Paint Brushes - 2009219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.95 inch (75 mm)
View Details
Wire Wheel Brushes for Angle Grinders - C1290 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Rotary Speed 20000 rpm
View Details
1" x 1/4" HP .020 Carbon Crimp Wire End Brush - DW49003 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details