ST18168, 1-1/8 inch Spira-Tuft Tube Brush, .008, 1 inch Brush Length, 1/4 inch Stem
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 45101 |
| Product Name | ST18168, 1-1/8 Inch Spira-Tuft Tube Brush |
| Specific Product Type / Shape | Internal / Twisted-in-Wire (Tube / Bore) |
| Brush Filament / Fill Material | Metal Wire |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning |