Maryland Brush Company, Inc. ST1216S5, 3/4 Inch Spira-Tuft Tube Brush 45090

Description
ST1216S5, 3/4 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 7/32 inch Stem
Datasheet
Description
ST1216S5, 3/4 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 7/32 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST1216S5, 3/4 Inch Spira-Tuft Tube Brush - 45090 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ST1216S5, 3/4 Inch Spira-Tuft Tube Brush
45090
ST1216S5, 3/4 Inch Spira-Tuft Tube Brush 45090
ST1216S5, 3/4 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 7/32 inch Stem

ST1216S5, 3/4 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 7/32 inch Stem

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45090
Product Name ST1216S5, 3/4 Inch Spira-Tuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.2520 inch (6.4 mm)
View Details
Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Brass Solid End Brushes - SEB Series - DME Company
Specs
Specific Product Type / Shape End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Abtex Aluminum Oxide Small Diameter Wheels - 0105400 - Abtex Corporation
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details