Maryland Brush Company, Inc. ST916S5, 9/16 Inch Spira-Tuft Tube Brush 45081

Description
ST916S5, 9/16 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 3/16 inch Stem
Datasheet
Description
ST916S5, 9/16 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 3/16 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST916S5, 9/16 Inch Spira-Tuft Tube Brush - 45081 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ST916S5, 9/16 Inch Spira-Tuft Tube Brush
45081
ST916S5, 9/16 Inch Spira-Tuft Tube Brush 45081
ST916S5, 9/16 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 3/16 inch Stem

ST916S5, 9/16 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 3/16 inch Stem

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45081
Product Name ST916S5, 9/16 Inch Spira-Tuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed 15000 rpm
Outer / OD 2.76 inch (70 mm)
View Details
Main Brooms - 191366 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Proex & Wire
Width 36 inch (914 mm)
View Details
Wide Wheel Brush with Knot-twisted Wires for Precision Cleaning with Angle Grinders -  - Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Width 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details