Maryland Brush Company, Inc. ST6165, 3/8 Inch Spira-Tuft Tube Brush 45035

Description
ST6165, 3/8 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 1/8 inch Stem
Datasheet
Description
ST6165, 3/8 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 1/8 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST6165, 3/8 Inch Spira-Tuft Tube Brush - 45035 - Maryland Brush Company, Inc.
Baltimore, MD, USA
ST6165, 3/8 Inch Spira-Tuft Tube Brush
45035
ST6165, 3/8 Inch Spira-Tuft Tube Brush 45035
ST6165, 3/8 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 1/8 inch Stem

ST6165, 3/8 inch Spira-Tuft Tube Brush, .005, 1 inch Brush Length, 1/8 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45035
Product Name ST6165, 3/8 Inch Spira-Tuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 20000 rpm
Outer / OD 0.9843 inch (25 mm)
View Details
Twisted Brushes - Power Fitting Brushes - 06774 - Tanis Incorporated
Specs
Specific Product Type / Shape Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Stainless Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details
ST12165, 3/4 Inch Spira-Tuft Tube Brush - 45051 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details