CT8165B, 1/2 inch Chucktuft Tube Brush, .005 B, 5/8 inch Brush Length, 5/32 inch Stem
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 45025 |
| Product Name | CT8165B, 1/2 Inch Chucktuft Tube Brush |
| Specific Product Type / Shape | Internal / Twisted-in-Wire (Tube / Bore) |
| Brush Filament / Fill Material | Metal Wire |
| Applications | Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning |