Maryland Brush Company, Inc. CT8163, 1/2 Inch Chucktuft Tube Brush 45007

Description
CT8163, 1/2 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem
Datasheet
Description
CT8163, 1/2 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CT8163, 1/2 Inch Chucktuft Tube Brush - 45007 - Maryland Brush Company, Inc.
Baltimore, MD, USA
CT8163, 1/2 Inch Chucktuft Tube Brush
45007
CT8163, 1/2 Inch Chucktuft Tube Brush 45007
CT8163, 1/2 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem

CT8163, 1/2 inch Chucktuft Tube Brush, .003, 5/8 inch Brush Length, 5/32 inch Stem

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 45007
Product Name CT8163, 1/2 Inch Chucktuft Tube Brush
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Anti Static Brushes - 2141122 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Features Antistatic
Length 0.7087 inch (18 mm)
View Details
Abtex Hex-Drive™ Brushes, Silicon Carbide Filament – Standard Density 1
Specs
Specific Product Type / Shape Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1 inch (25.4 mm)
View Details
Wire Brushes, Knot-style - 743105-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 20000 rpm
Applications Dry
View Details