Maryland Brush Company, Inc. 21, 6 x 19 Flat-Back Block Scratch 30162

Description
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 21, 6 x 19 Flat-Back Block Scratch, 1-3/4 inch Trim
Datasheet
Description
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 21, 6 x 19 Flat-Back Block Scratch, 1-3/4 inch Trim
Datasheet

Suppliers

Company
Product
Description
Supplier Links
21, 6 x 19 Flat-Back Block Scratch - 30162 - Maryland Brush Company, Inc.
Baltimore, MD, USA
21, 6 x 19 Flat-Back Block Scratch
30162
21, 6 x 19 Flat-Back Block Scratch 30162
Curved Long Handle Wire Scratch The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush. Shoe Handle Wire Scratch Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip. Flat Handle Wire Scratch An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types. Flat Back Block Scratch Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles. 21, 6 x 19 Flat-Back Block Scratch, 1-3/4 inch Trim

Curved Long Handle Wire Scratch

The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush.

Shoe Handle Wire Scratch

Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip.

Flat Handle Wire Scratch

An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types.

Flat Back Block Scratch

Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles.

21, 6 x 19 Flat-Back Block Scratch, 1-3/4 inch Trim

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 30162
Product Name 21, 6 x 19 Flat-Back Block Scratch
Specific Product Type / Shape Pad or Block; Scratch / Toothbrush
Brush Filament / Fill Material Metal Wire
Width 19 inch (483 mm)
Trim Length 1.75 inch (44.45 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2009219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 2.95 inch (75 mm)
View Details
5" x 5/8"-11 HP .020 Carbon Stringer Wire Wheel - DW49201 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details
FS10 3-1/4 Inch, Wire Flue, 3-1/2 Inch Flue Size - 45176 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details