Curved Long Handle Wire Scratch
The narrow brush part and long wood handle make it preferable for pattern makers’ and braziers’ finishing work as well as for cleaning architectural iron work, figured brass or small castings. Apopular all-purpose brush.
Shoe Handle Wire Scratch
Ahandy brush for getting into corners and small out-of-the-way places. Excellent for brushing pipe threads and battery terminals. Popular wood shoe handle grip.
Flat Handle Wire Scratch
An excellent tool for removing loose, scaling paint and varnish. The long flat wood handle enables the user to reach places that cannot be reached with other types.
Flat Back Block Scratch
Can be used on many jobs in place of sandpaper and steel wool. They are often used for removing paint, rust and hardened grease from large wood or metal surfaces. The 30162 features wires that are longer and more flexible than other scratch styles.
8, 2 x 18 Hand Wire Scratch, 1-3/16 inch Trim, Long Handle
| Maryland Brush Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 30156 |
| Product Name | 8, 2 x 18 Hand Wire Scratch |
| Specific Product Type / Shape | Scratch / Toothbrush |
| Brush Filament / Fill Material | Metal Wire |
| Width | 18 inch (457 mm) |
| Trim Length | 1.19 inch (30.16 mm) |
| Applications | Finer or softer grits or filaments; Cleaning and Surface Conditioning |