Maryland Brush Company, Inc. 225, 9/16 Inch Acid Swab, Tin Handle 10066

Description
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 9/16 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 7/8 inch Trim
Datasheet
Description
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 9/16 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 7/8 inch Trim
Datasheet

Suppliers

Company
Product
Description
Supplier Links
225, 9/16 Inch Acid Swab, Tin Handle - 10066 - Maryland Brush Company, Inc.
Baltimore, MD, USA
225, 9/16 Inch Acid Swab, Tin Handle
10066
225, 9/16 Inch Acid Swab, Tin Handle 10066
No. 815 Water/Gasoline Cleaning Tool Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule. No. 225 Acid Swab Tool Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents. Fiberglass Polishing Brush Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards. 225, 9/16 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 7/8 inch Trim

No. 815 Water/Gasoline Cleaning Tool

Made from 100% black patent fiber, this long round sash tool is designed for cleaning with heavy agents. Long foam handle allows cleaning in hard-to-reach places. Seamless steel ferrule.

No. 225 Acid Swab Tool

Our acid brushes are manufactured with Electrolytic Tin Plate and filled with 100% pure, stiff horsehair for maximum-lasting qualities when used with heat and acids, or other cleaning agents.

Fiberglass Polishing Brush

Fiberglass polishing/chip brush (Stencil style) with hardwood handle. Preferred for removing solder resist on printed circuit boards.

225, 9/16 inch Acid Swab, Tin Handle, Stiff Black Horsehair, 7/8 inch Trim

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 10066
Product Name 225, 9/16 Inch Acid Swab, Tin Handle
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 0.8750 inch (22.22 mm)
Applications Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1369889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brushers, Knot Cup - 743223-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details
Swivel Scrub Brush - 8100 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details