Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987788-MV78100A1BHO1
Mounting: SMD (SMT)
Interface: Ethernet, SPI, UART, USB
Categories: OEM Parts(M-N)
Case / Package: FCBGA
Max Frequency: 1.2 GHz
Alternative Parts (Cross-Reference): MV78100A1BHO1C120MV7
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Core Architecture: ARM
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987788-MV78100A1BHO1C120 |
| Product Name | OEM Parts - OEM Parts (M - N) - MV78100A1BHO1C120 |