Marvell Semiconductor, Inc. OEM Parts - OEM Parts (M - N) - MV78100-A1-BHO1C080 MV78100-A1-BHO1C080

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081190-MV78100-A1-B HO1C080 Mounting: SMD (SMT) Interface: Ethernet, SPI, UART, USB Categories: OEM Parts(M-N) Case / Package: FCBGA Max Frequency: 800 MHz Alternative Parts (Cross-Reference): MV78100-A1-BHO1C080M V78100A1BHO1C080; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: 0 °C Core Architecture: ARM
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081190-MV78100-A1-B HO1C080 Mounting: SMD (SMT) Interface: Ethernet, SPI, UART, USB Categories: OEM Parts(M-N) Case / Package: FCBGA Max Frequency: 800 MHz Alternative Parts (Cross-Reference): MV78100-A1-BHO1C080M V78100A1BHO1C080; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: 0 °C Core Architecture: ARM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MV78100-A1-BHO1C080 - 1081190-MV78100-A1-BHO1C080 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MV78100-A1-BHO1C080
1081190-MV78100-A1-BHO1C080
OEM Parts - OEM Parts (M - N) - MV78100-A1-BHO1C080 1081190-MV78100-A1-BHO1C080
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081190-MV78100-A1-B HO1C080 Mounting: SMD (SMT) Interface: Ethernet, SPI, UART, USB Categories: OEM Parts(M-N) Case / Package: FCBGA Max Frequency: 800 MHz Alternative Parts (Cross-Reference): MV78100-A1-BHO1C080M V78100A1BHO1C080; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Compliant Min Operating Temperature: 0 °C Core Architecture: ARM

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081190-MV78100-A1-BHO1C080
Mounting: SMD (SMT)
Interface: Ethernet, SPI, UART, USB
Categories: OEM Parts(M-N)
Case / Package: FCBGA
Max Frequency: 800 MHz
Alternative Parts (Cross-Reference): MV78100-A1-BHO1C080MV78100A1BHO1C080;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Core Architecture: ARM

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1081190-MV78100-A1-BHO1C080
Product Name OEM Parts - OEM Parts (M - N) - MV78100-A1-BHO1C080
Unlock Full Specs
to access all available technical data

Similar Products