Marvell Semiconductor, Inc. Embedded - Embedded - Microprocessors - FWPXA270C5C312 FWPXA270C5C312

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129968-FWPXA270C5C3 12 Number of Pins: 360 Categories: Embedded - Microprocessors Case / Package: BGA Max Frequency: 312 MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129968-FWPXA270C5C3 12 Number of Pins: 360 Categories: Embedded - Microprocessors Case / Package: BGA Max Frequency: 312 MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - FWPXA270C5C312 - 1129968-FWPXA270C5C312 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - FWPXA270C5C312
1129968-FWPXA270C5C312
Embedded - Embedded - Microprocessors - FWPXA270C5C312 1129968-FWPXA270C5C312
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129968-FWPXA270C5C3 12 Number of Pins: 360 Categories: Embedded - Microprocessors Case / Package: BGA Max Frequency: 312 MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129968-FWPXA270C5C312
Number of Pins: 360
Categories: Embedded - Microprocessors
Case / Package: BGA
Max Frequency: 312 MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1129968-FWPXA270C5C312
Product Name Embedded - Embedded - Microprocessors - FWPXA270C5C312
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details