Marvell Semiconductor, Inc. OEM Parts - OEM Parts (0 - 9) - 88X2222PA0-BKP2C000 88X2222PA0-BKP2C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028807-88X2222PA0-B KP2C000 Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Transceivers: 1 Categories: OEM Parts(0-9) Case / Package: FCBGA Alternative Parts (Cross-Reference): 88X2222PA0-BKP2C0008 8X2222PA0BKP2C000; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028807-88X2222PA0-B KP2C000 Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Transceivers: 1 Categories: OEM Parts(0-9) Case / Package: FCBGA Alternative Parts (Cross-Reference): 88X2222PA0-BKP2C0008 8X2222PA0BKP2C000; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 88X2222PA0-BKP2C000 - 1028807-88X2222PA0-BKP2C000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 88X2222PA0-BKP2C000
1028807-88X2222PA0-BKP2C000
OEM Parts - OEM Parts (0 - 9) - 88X2222PA0-BKP2C000 1028807-88X2222PA0-BKP2C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028807-88X2222PA0-B KP2C000 Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Transceivers: 1 Categories: OEM Parts(0-9) Case / Package: FCBGA Alternative Parts (Cross-Reference): 88X2222PA0-BKP2C0008 8X2222PA0BKP2C000; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028807-88X2222PA0-BKP2C000
Mounting: SMD (SMT)
Data Rate: 10 Gbps
Number of Transceivers: 1
Categories: OEM Parts(0-9)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): 88X2222PA0-BKP2C00088X2222PA0BKP2C000;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1028807-88X2222PA0-BKP2C000
Product Name OEM Parts - OEM Parts (0 - 9) - 88X2222PA0-BKP2C000
Unlock Full Specs
to access all available technical data

Similar Products