Marvell Semiconductor, Inc. OEM Parts - OEM Parts (0 - 9) - 88X2010-C2-BAN1C000 88X2010-C2-BAN1C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025651-88X2010-C2-B AN1C000 Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Pins: 256 Number of Receivers: 1 Categories: OEM Parts(0-9) Case / Package: TFBGA Alternative Parts (Cross-Reference): 88X2010-C2-BAN1C0008 8X2010-C2-BAN1-C000; 88X2010C2-BAN1C000; 88X2010C2BAN1C000; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025651-88X2010-C2-B AN1C000 Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Pins: 256 Number of Receivers: 1 Categories: OEM Parts(0-9) Case / Package: TFBGA Alternative Parts (Cross-Reference): 88X2010-C2-BAN1C0008 8X2010-C2-BAN1-C000; 88X2010C2-BAN1C000; 88X2010C2BAN1C000; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 88X2010-C2-BAN1C000 - 1025651-88X2010-C2-BAN1C000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 88X2010-C2-BAN1C000
1025651-88X2010-C2-BAN1C000
OEM Parts - OEM Parts (0 - 9) - 88X2010-C2-BAN1C000 1025651-88X2010-C2-BAN1C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025651-88X2010-C2-B AN1C000 Mounting: SMD (SMT) Data Rate: 10 Gbps Number of Pins: 256 Number of Receivers: 1 Categories: OEM Parts(0-9) Case / Package: TFBGA Alternative Parts (Cross-Reference): 88X2010-C2-BAN1C0008 8X2010-C2-BAN1-C000; 88X2010C2-BAN1C000; 88X2010C2BAN1C000; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025651-88X2010-C2-BAN1C000
Mounting: SMD (SMT)
Data Rate: 10 Gbps
Number of Pins: 256
Number of Receivers: 1
Categories: OEM Parts(0-9)
Case / Package: TFBGA
Alternative Parts (Cross-Reference): 88X2010-C2-BAN1C00088X2010-C2-BAN1-C000; 88X2010C2-BAN1C000; 88X2010C2BAN1C000;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025651-88X2010-C2-BAN1C000
Product Name OEM Parts - OEM Parts (0 - 9) - 88X2010-C2-BAN1C000
Unlock Full Specs
to access all available technical data

Similar Products