Marvell Semiconductor, Inc. OEM Parts - OEM Parts (0 - 9) - 88SM9602A3-NMD2C000 88SM9602A3-NMD2C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982231-88SM9602A3-NM D2C000 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982231-88SM9602A3-NM D2C000 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 88SM9602A3-NMD2C000 - 982231-88SM9602A3-NMD2C000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 88SM9602A3-NMD2C000
982231-88SM9602A3-NMD2C000
OEM Parts - OEM Parts (0 - 9) - 88SM9602A3-NMD2C000 982231-88SM9602A3-NMD2C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982231-88SM9602A3-NM D2C000 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982231-88SM9602A3-NMD2C000
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 982231-88SM9602A3-NMD2C000
Product Name OEM Parts - OEM Parts (0 - 9) - 88SM9602A3-NMD2C000
Unlock Full Specs
to access all available technical data

Similar Products