Marvell Semiconductor, Inc. OEM Parts - OEM Parts (0 - 9) - 88SE9220-A1-NNX2C000 88SE9220-A1-NNX2C000

Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996016-88SE9220-A1-N NX2C000 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 88SE9220-A1-NNX2C000 88SE9220A1-NNX2C000; 88SE9220A1NNX2C000; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996016-88SE9220-A1-N NX2C000 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 88SE9220-A1-NNX2C000 88SE9220A1-NNX2C000; 88SE9220A1NNX2C000; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 88SE9220-A1-NNX2C000 - 996016-88SE9220-A1-NNX2C000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 88SE9220-A1-NNX2C000
996016-88SE9220-A1-NNX2C000
OEM Parts - OEM Parts (0 - 9) - 88SE9220-A1-NNX2C000 996016-88SE9220-A1-NNX2C000
Manufacturer: Marvell Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996016-88SE9220-A1-N NX2C000 Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 88SE9220-A1-NNX2C000 88SE9220A1-NNX2C000; 88SE9220A1NNX2C000; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Marvell
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996016-88SE9220-A1-NNX2C000
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 88SE9220-A1-NNX2C00088SE9220A1-NNX2C000; 88SE9220A1NNX2C000;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 996016-88SE9220-A1-NNX2C000
Product Name OEM Parts - OEM Parts (0 - 9) - 88SE9220-A1-NNX2C000
Unlock Full Specs
to access all available technical data

Similar Products